The Si4432-V2-FMR is a highly integrated ISM band transceiver operating from 240 to 930 MHz, designed for wireless applications such as remote control, home automation, and sensor networks. It is packaged in a 20-pin QFN and operates over a temperature range of -40 to +85°C. The transceiver supports FSK, GFSK, and OOK modulation with a maximum output power of +20 dBm and a receive sensitivity of -118 dBm. It includes 64-byte TX and RX FIFOs, antenna diversity, frequency hopping, and integrated voltage regulators, with a supply voltage range of 1.8 to 3.6 V. Data rates from 1 to 128 kbps are supported, and power consumption is 18.5 mA in receive mode and 27 mA at +11 dBm transmit power. The device features an 8-bit ADC, temperature sensor, and wake-on-radio capability.
IC RF TXRX ISM 20VFQFN Product overview: SI4432-V2-FMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SI4432-V2-FMR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4432-V2-FMR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |