Silicon Labs RF and Wireless - RF Transceiver ICs SI4432-B1-FM

Description
IC RF TXRX ISM<1GHZ>
Datasheet
Description
IC RF TXRX ISM<1GHZ>
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - SI4432-B1-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SI4432-B1-FM
RF and Wireless - RF Transceiver ICs SI4432-B1-FM
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site
Rf Transceiver, 240-930Mhz, Qfn-20; Frequency Min Silicon Labs - 49X9782 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 240-930Mhz, Qfn-20; Frequency Min Silicon Labs
49X9782
Rf Transceiver, 240-930Mhz, Qfn-20; Frequency Min Silicon Labs 49X9782
RF TRANSCEIVER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Receiving Current:18.5mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

RF TRANSCEIVER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Receiving Current:18.5mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number SI4432-B1-FM 49X9782
Product Name RF and Wireless - RF Transceiver ICs Rf Transceiver, 240-930Mhz, Qfn-20; Frequency Min Silicon Labs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 240 to 930 MHz 240 to 930 MHz
Data Rate 256 kbps 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details