Silicon Labs RF Receivers - SI4320-J1-FT SI4320-J1-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 794246-SI4320-J1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 5.4 V Data Interface: PCB, Surface Mount Sensitivity: -109dBm Modulation or Protocol: FSK, OOK Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Family Name: Si4320 Categories: RF/IF and RFID Manufacturer Package: 16-TSSOP Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): MAX7042ATJ/V+; RFM01-433-D; RFM01-433-S1; MAX7042ATJ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794246-SI4320-J1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 5.4 V Data Interface: PCB, Surface Mount Sensitivity: -109dBm Modulation or Protocol: FSK, OOK Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Family Name: Si4320 Categories: RF/IF and RFID Manufacturer Package: 16-TSSOP Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): MAX7042ATJ/V+; RFM01-433-D; RFM01-433-S1; MAX7042ATJ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4320-J1-FT - 794246-SI4320-J1-FT - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4320-J1-FT
794246-SI4320-J1-FT
RF Receivers - SI4320-J1-FT 794246-SI4320-J1-FT
Manufacturer: Silicon Labs Win Source Part Number: 794246-SI4320-J1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 5.4 V Data Interface: PCB, Surface Mount Sensitivity: -109dBm Modulation or Protocol: FSK, OOK Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Family Name: Si4320 Categories: RF/IF and RFID Manufacturer Package: 16-TSSOP Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): MAX7042ATJ/V+; RFM01-433-D; RFM01-433-S1; MAX7042ATJ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794246-SI4320-J1-FT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Remote Control, RKE, Security Systems
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Operating Supply Voltage: 2.2 V ~ 5.4 V
Data Interface: PCB, Surface Mount
Sensitivity: -109dBm
Modulation or Protocol: FSK, OOK
Current - Receiving: 12mA
Antenna Connector: PCB, Surface Mount
Family Name: Si4320
Categories: RF/IF and RFID
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 256kbps
Alternative Parts (Cross-Reference): MAX7042ATJ/V+; RFM01-433-D; RFM01-433-S1; MAX7042ATJ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Receiver
870-SI4320-J1-FT
433MHZ Rf Receiver 870-SI4320-J1-FT
RF RX FSK/OOK 315/433MHZ 16TSSOP Product overview: SI4320-J1-FT from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4320-J1-FT can be used for catalog matching and distributor lookup.

RF RX FSK/OOK 315/433MHZ 16TSSOP Product overview: SI4320-J1-FT from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4320-J1-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4320-J1-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4320-J1-FT
RF Receivers SI4320-J1-FT
- RF Receiver FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP

- RF Receiver FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP

Buy Now
RF and Wireless - RF Receivers - SI4320-J1-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4320-J1-FT
RF and Wireless - RF Receivers SI4320-J1-FT
RF RX FSK/OOK 315/433MHZ 16TSSOP

RF RX FSK/OOK 315/433MHZ 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 794246-SI4320-J1-FT 870-SI4320-J1-FT SI4320-J1-FT SI4320-J1-FT
Product Name RF Receivers - SI4320-J1-FT 433MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -109 dBm -109 dBm -109 dBm
Operating Frequency 315 to 915 MHz 315 to 915 MHz 315 to 915 MHz
Supply Voltage 2.2 to 5.4 volts 5.4 volts 2.2 to 5.4 volts 5.4 to 2.2 volts
Package Type Rail/Tube Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Receivers - 1351981-RXD-418-KH2 - Win Source Electronics
Specs
Package Type 28-SMD, No Lead
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Sensitivity -112 dBm
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details