Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ DS2181AQ

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869531-DS2181AQ Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full CEPT 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869531-DS2181AQ Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full CEPT 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ
869531-DS2181AQ
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ 869531-DS2181AQ
Manufacturer: Maxim Integrated Win Source Part Number: 869531-DS2181AQ Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full CEPT 44-PLCC (16.59x16.59) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 26 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869531-DS2181AQ
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full CEPT 44-PLCC (16.59x16.59)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 26
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 869531-DS2181AQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details