Manufacturer: Microchip Technology
Win Source Part Number: 769125-ATA5760N3-TGQ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Telemetering and Security Systems
Frequency: 868MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.8mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: ATA5760N3
Categories: RF/IF and RFID
Manufacturer Package: 20-SOIC
Data Rate (Maximum): 10 kBaud
Alternative Parts (Cross-Reference): MAX1471ATJ; TDA5210XT; TDA7210VXUMA1; TDA 5211;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
RF RCVR ASK/FSK 868MHZ 20SOIC Product overview: ATA5760N3-TGQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5760N3-TGQY can be used for catalog matching and distributor lookup.
- RF Receiver ASK, FSK 868MHz -110dBm 10kBaud PCB, Surface Mount 20-SOIC
RF RCVR ASK/FSK 868MHZ 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 769125-ATA5760N3-TGQY | 870-ATA5760N3-TGQY | ATA5760N3-TGQY | ATA5760N3-TGQY |
| Product Name | RF Receivers - ATA5760N3-TGQY | 868MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm | |
| Operating Frequency | 868 MHz | 868 MHz | 868 MHz | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Applications | Telemetering and Security Systems | Telemetering and Security Systems |