Silicon Labs RF Amplifiers - SI4300-E-BM SI4300-E-BM

Description
Manufacturer: Silicon Labs Win Source Part Number: 756542-SI4300-E-BM Packaging: Tube Package: 20-LFLGA Frequency: 900MHz, 1.8GHz Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-LGA (6.4x3.9) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 756542-SI4300-E-BM Packaging: Tube Package: 20-LFLGA Frequency: 900MHz, 1.8GHz Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-LGA (6.4x3.9) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SI4300-E-BM
756542-SI4300-E-BM
RF Amplifiers - SI4300-E-BM 756542-SI4300-E-BM
Manufacturer: Silicon Labs Win Source Part Number: 756542-SI4300-E-BM Packaging: Tube Package: 20-LFLGA Frequency: 900MHz, 1.8GHz Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-LGA (6.4x3.9) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 756542-SI4300-E-BM
Packaging: Tube
Package: 20-LFLGA
Frequency: 900MHz, 1.8GHz
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 20-LGA (6.4x3.9)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SI4300-E-BM
RF and Wireless - RF Amplifiers SI4300-E-BM
IC RF AMP 900MHZ/1.8GHZ 20LGA

IC RF AMP 900MHZ/1.8GHZ 20LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 756542-SI4300-E-BM SI4300-E-BM
Product Name RF Amplifiers - SI4300-E-BM RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details