Silicon Labs RF Transceiver ICs - SI4205-BM SI4205-BM

Description
Manufacturer: Silicon Labs Win Source Part Number: 064479-SI4205-BM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 80mA RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 82mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 32-LFLGA Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064479-SI4205-BM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 80mA RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 82mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 32-LFLGA Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4205-BM - 064479-SI4205-BM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4205-BM
064479-SI4205-BM
RF Transceiver ICs - SI4205-BM 064479-SI4205-BM
Manufacturer: Silicon Labs Win Source Part Number: 064479-SI4205-BM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS Power - Output: 9dBm Current - Receiving: 80mA RF Family/Standard: Cellular Serial Interfaces: SPI Current - Transmitting: 82mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 32-LFLGA Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064479-SI4205-BM
Packaging: Tube/Rail
Type: TxRx Only
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: GSM, GPRS
Power - Output: 9dBm
Current - Receiving: 80mA
RF Family/Standard: Cellular
Serial Interfaces: SPI
Current - Transmitting: 82mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 32-LFLGA
Supply Voltage - Operating: 2.7 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 064479-SI4205-BM
Product Name RF Transceiver ICs - SI4205-BM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details