Silicon Labs Clock Generators, PLLs, Frequency Synthesizers SI4133T-GM

Description
Frequency Synthesizer IC 1.8GHz 1 28-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Frequency Synthesizer IC 1.8GHz 1 28-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI4133T-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI4133T-GM-ND
Clock Generators, PLLs, Frequency Synthesizers SI4133T-GM-ND
Frequency Synthesizer IC 1.8GHz 1 28-VFQFN Exposed Pad

Frequency Synthesizer IC 1.8GHz 1 28-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI4133T-GM
Clock and Timing IC 728-SI4133T-GM
RF Wireless Misc Aero RF Synthesizer Product overview: SI4133T-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4133T-GM can be used for catalog matching and distributor lookup.

RF Wireless Misc Aero RF Synthesizer Product overview: SI4133T-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI4133T-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133T-GM
064470-SI4133T-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133T-GM 064470-SI4133T-GM
Manufacturer: Silicon Labs Win Source Part Number: 064470-SI4133T-GM Packaging: Tube/Rail Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3 V Maximum Input Frequency: 1.8GHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064470-SI4133T-GM
Packaging: Tube/Rail
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 3 V
Maximum Input Frequency: 1.8GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133T-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI4133T-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI4133T-GM
IC FREQ SYNTH 28QFN

IC FREQ SYNTH 28QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133T-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI4133T-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI4133T-GM
IC RF SYNTHESIZER DUAL 28MLP

IC RF SYNTHESIZER DUAL 28MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SI4133T-GM-ND 728-SI4133T-GM 064470-SI4133T-GM SI4133T-GM SI4133T-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133T-GM Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad Rail/Tube Surface Mount; 28-QFN (5x5) Surface Mount; Surface Mount
Supply Voltage 2.7 to 3 volts 2.7 to 3 volts 2.7 to 3 volts
Unlock Full Specs
to access all available technical data