Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GMR SI4122-D-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794239-SI4122-D-GMR Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: si4122 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): SI4122-D-GM; Introduction Date: November 20, 1997 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794239-SI4122-D-GMR Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: si4122 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): SI4122-D-GM; Introduction Date: November 20, 1997 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GMR
794239-SI4122-D-GMR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GMR 794239-SI4122-D-GMR
Manufacturer: Silicon Labs Win Source Part Number: 794239-SI4122-D-GMR Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 1.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: si4122 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): SI4122-D-GM; Introduction Date: November 20, 1997 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794239-SI4122-D-GMR
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Frequency - Max: 1.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: si4122
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): SI4122-D-GM;
Introduction Date: November 20, 1997
ECCN: 5A991.b
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 794239-SI4122-D-GMR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GMR
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4BCPZ - 859812-AD9518-4BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FS08OXC-05-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers