Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GM SI4112-D-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095893-SI4112-D-GM Packaging: Tray Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1GHz Alternative Parts (Cross-Reference): SI4112-D-GT; SI4112-BMR; SI4112-D-GM; SI4112-D-GTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095893-SI4112-D-GM Packaging: Tray Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1GHz Alternative Parts (Cross-Reference): SI4112-D-GT; SI4112-BMR; SI4112-D-GM; SI4112-D-GTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GM - 1095893-SI4112-D-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GM
1095893-SI4112-D-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GM 1095893-SI4112-D-GM
Manufacturer: Silicon Labs Win Source Part Number: 1095893-SI4112-D-GM Packaging: Tray Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1GHz Alternative Parts (Cross-Reference): SI4112-D-GT; SI4112-BMR; SI4112-D-GM; SI4112-D-GTR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095893-SI4112-D-GM
Packaging: Tray
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 1GHz
Alternative Parts (Cross-Reference): SI4112-D-GT; SI4112-BMR; SI4112-D-GM; SI4112-D-GTR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1095893-SI4112-D-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GM
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers