Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDBR

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBR - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351QDBR
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDBR
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBR - 1160543-CDC2351QDBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBR
1160543-CDC2351QDBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBR 1160543-CDC2351QDBR
Manufacturer: Texas Instruments Win Source Part Number: 1160543-CDC2351QDBR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160543-CDC2351QDBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - 296-29264-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-29264-2-ND
Clock Buffers, Drivers 296-29264-2-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - CDC2351QDBR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDC2351QDBR
Clock Buffers, Drivers CDC2351QDBR
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC2351QDBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC2351QDBR
Clock/Timing - Clock Buffers, Drivers CDC2351QDBR
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351QDBR 1160543-CDC2351QDBR 296-29264-2-ND CDC2351QDBR CDC2351QDBR
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBR Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVTTL LVTTL LVTTL
Package Type SOIC,SSOP Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" Surface Mount; SSOP; Surface Mount Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWG4 - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
3 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers