Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-BM SI4112-BM

Description
Manufacturer: Silicon Labs Win Source Part Number: 211634-SI4112-BM Packaging: Tube/Rail Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-MLP-EP (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 211634-SI4112-BM Packaging: Tube/Rail Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-MLP-EP (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-BM - 211634-SI4112-BM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-BM
211634-SI4112-BM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-BM 211634-SI4112-BM
Manufacturer: Silicon Labs Win Source Part Number: 211634-SI4112-BM Packaging: Tube/Rail Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-MLP-EP (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 211634-SI4112-BM
Packaging: Tube/Rail
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-MLP-EP (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 1GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 211634-SI4112-BM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4112-BM
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-MLP-EP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY505YC64DTT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 401 MHz
View Details
2 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD800-52BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details