Silicon Labs RF Transmitters SI4063-B0B-FM

Description
RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - SI4063-B0B-FM-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
SI4063-B0B-FM-ND
RF Transmitters SI4063-B0B-FM-ND
RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
142MHZ 1.05GHZ Rf Transmitter
871-SI4063-B0B-FM
142MHZ 1.05GHZ Rf Transmitter 871-SI4063-B0B-FM
RF TX IC 142MHZ-1.05GHZ 20VFQFN Product overview: SI4063-B0B-FM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142MHZ, 1.05GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 142MHZ, 1.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4063-B0B-FM can be used for catalog matching and distributor lookup.

RF TX IC 142MHZ-1.05GHZ 20VFQFN Product overview: SI4063-B0B-FM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142MHZ, 1.05GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 142MHZ, 1.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4063-B0B-FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Transmitters - 1235623-SI4063-B0B-FM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transmitters
1235623-SI4063-B0B-FM
RF/IF and RFID - RF Transmitters 1235623-SI4063-B0B-FM
Win Source Part Number: 1235623-SI4063-B0B-F M Category: RF/IF and RFID>RF Transmitters Series: EZRadioPRO® Package: Tube Applications: General Purpose Standard Package: 75 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Power - Output: 20dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Antenna Connector: PCB, Surface Mount Current - Transmitting: 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235623-SI4063-B0B-FM
Category: RF/IF and RFID>RF Transmitters
Series: EZRadioPRO®
Package: Tube
Applications: General Purpose
Standard Package: 75
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 20dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 1Mbps
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 85mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
RF Transmitters - SI4063-B0B-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4063-B0B-FM
RF Transmitters SI4063-B0B-FM
RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number SI4063-B0B-FM-ND 871-SI4063-B0B-FM 1235623-SI4063-B0B-FM SI4063-B0B-FM
Product Name RF Transmitters 142MHZ 1.05GHZ Rf Transmitter RF/IF and RFID - RF Transmitters RF Transmitters
Device Type Transmitter
Applications General Purpose General Purpose
Features Antenna Connector RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 142 to 1050 MHz 142 to 1050 MHz 142 to 1050 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1097-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers