Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805AZ AFBR-5805AZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142869-AFBR-5805AZ Mounting Style: Through Hole Connector Type: SC Applications: General Purpose Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142869-AFBR-5805AZ Mounting Style: Through Hole Connector Type: SC Applications: General Purpose Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805AZ - 1142869-AFBR-5805AZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805AZ
1142869-AFBR-5805AZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805AZ 1142869-AFBR-5805AZ
Manufacturer: Broadcom Limited Win Source Part Number: 1142869-AFBR-5805AZ Mounting Style: Through Hole Connector Type: SC Applications: General Purpose Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1142869-AFBR-5805AZ
Mounting Style: Through Hole
Connector Type: SC
Applications: General Purpose
Wavelength: 1310nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1142869-AFBR-5805AZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805AZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E5APZ - 1180226-HFBR-57E5APZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin
View Details
Surface-mount Radio Module - A2541E24A - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details