RF Transmitter 802.15.4 142MHz ~ 1.05GHz 12.5dBm 1Mbps Antenna 20-VFQFN Exposed Pad
RF TX IC 142MHZ-1.05GHZ 20VFQFN Product overview: SI4060-C2A-GM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142MHZ, 1.05GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 142MHZ, 1.05GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4060-C2A-GM can be used for catalog matching and distributor lookup.
IF TRANSMITTER, 1.05GHZ, -40 TO 85DEG C; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:24mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes
RF TX IC 142MHZ-1.05GHZ 20VFQFN
RF Transmitter 802.15.4 142MHz ~ 1.05GHz 12.5dBm 1Mbps Antenna 20-VFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | SI4060-C2A-GM-ND | 871-SI4060-C2A-GM | 03AH2974 | SI4060-C2A-GM | SI4060-C2A-GM |
| Product Name | RF Transmitters | 142MHZ 1.05GHZ Rf Transmitter | If Transmitter, 1.05Ghz, -40 To 85Deg C; Frequency Min Silicon Labs | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 142 to 1050 MHz | 142 to 1050 MHz | 142 to 1050 MHz | 142 to 1050 MHz | |
| Output Power | 12.5 dBm | 12.5 dBm | 12.5 dBm |