Anaren, Inc. Anaren Integrated Radio (AIR) 915MHz Transmitter Module A110LR09C

Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Suppliers

Company
Product
Description
Supplier Links
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09C - Anaren, Inc.
East Syracuse, NY, USA
Anaren Integrated Radio (AIR) 915MHz Transmitter Module
A110LR09C
Anaren Integrated Radio (AIR) 915MHz Transmitter Module A110LR09C
The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications.
Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A110LR09C
Product Name Anaren Integrated Radio (AIR) 915MHz Transmitter Module
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details
RF Transceiver Modules and Modems - MTXDOT-NA1-A00-100-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz
Sensitivity -137 dBm
View Details
3 suppliers