Silicon Labs RF/IF and RFID - RF Transmitters SI4060-B1B-FM

Description
Win Source Part Number: 1235625-SI4060-B1B-F M Category: RF/IF and RFID>RF Transmitters Series: EZRadioPRO® Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Power - Output: 13dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Antenna Connector: PCB, Surface Mount Current - Transmitting: 18mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: Q13855635,336-4756,S I4060-B1B-FM,SI4060- B1B-FM-CRL Base Product Number: SI4060 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235625-SI4060-B1B-F M Category: RF/IF and RFID>RF Transmitters Series: EZRadioPRO® Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Power - Output: 13dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Antenna Connector: PCB, Surface Mount Current - Transmitting: 18mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: Q13855635,336-4756,S I4060-B1B-FM,SI4060- B1B-FM-CRL Base Product Number: SI4060 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transmitters - 1235625-SI4060-B1B-FM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transmitters
1235625-SI4060-B1B-FM
RF/IF and RFID - RF Transmitters 1235625-SI4060-B1B-FM
Win Source Part Number: 1235625-SI4060-B1B-F M Category: RF/IF and RFID>RF Transmitters Series: EZRadioPRO® Package: Tray Applications: General Purpose Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Power - Output: 13dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Antenna Connector: PCB, Surface Mount Current - Transmitting: 18mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: Q13855635,336-4756,S I4060-B1B-FM,SI4060- B1B-FM-CRL Base Product Number: SI4060 Product Status: Not For New Designs

Win Source Part Number: 1235625-SI4060-B1B-FM
Category: RF/IF and RFID>RF Transmitters
Series: EZRadioPRO®
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 13dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 1Mbps
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: Q13855635,336-4756,SI4060-B1B-FM,SI4060-B1B-FM-CRL
Base Product Number: SI4060
Product Status: Not For New Designs

Buy Now Datasheet
RF Transmitters - 336-4756-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
336-4756-ND
RF Transmitters 336-4756-ND
RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transmitters - SI4060-B1B-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4060-B1B-FM
RF Transmitters SI4060-B1B-FM
RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad

Buy Now Datasheet
Rf Transmitter, 142Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs - 49X9769 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transmitter, 142Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs
49X9769
Rf Transmitter, 142Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs 49X9769
RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:18mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes

RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:18mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - SI4060-B1B-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
SI4060-B1B-FM
RF and Wireless - RF Transmitters SI4060-B1B-FM
RF TX IC 142MHZ-1.05GHZ 20VFQFN

RF TX IC 142MHZ-1.05GHZ 20VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 1235625-SI4060-B1B-FM 336-4756-ND SI4060-B1B-FM 49X9769 SI4060-B1B-FM
Product Name RF/IF and RFID - RF Transmitters RF Transmitters RF Transmitters Rf Transmitter, 142Mhz-1.05Ghz, Qfn-20; Frequency Min Silicon Labs RF and Wireless - RF Transmitters
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-VFQFN Exposed Pad Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 13 dBm 13 dBm 13 dBm 13 dBm
Operating Frequency 142 to 1050 MHz 142 to 1050 MHz 142 to 1050 MHz 142 to 1050 MHz 142 to 1050 MHz
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 591-1172-ND - DigiKey
Specs
Operating Temperature -30.0 to 75.0 C (-22.0 to 167.0 F)
Operating Frequency 850 to 2100 MHz
Package Type Plugin; Module
View Details
3 suppliers