Radicom Research, Inc. OEM USB WiFi Modules WiFiHU-a

Description
The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this USB wireless device can achieve over-the-air data throughput of up to 300Mbps downstream and 150Mbps upstream PHY rates using 40MHz bandwidth. The WiFiHU protects the host with WEP/WPA/WPA2 compliant security protocols. The module is power efficient. There are two models available, WiFiHU-a and WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place antennas at desired locations. Features: Designed to meet IEEE802.11 b/g/n™ WLAN standards USB 2.0 hot swappable interface Compatible with USB1.1 and USB2.0 host controllers Small size: 1.0” x 1.1” x 0.25”(H) Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) 300Mbps receive rate and 150Mbps transmit rate using 40MHz bandwidth 150Mbps receive rate and 75Mbps transmit rate using 20MHz bandwidth 1 x 2 MIMO technology for exceptional reception and throughput Wi-Fi security using WEP, WPA and WPA2 2 U.FL TX/RX antenna ports LED driver output for visual monitoring of link and activity Windows 2K, XP, Vista, Win7 support Linux 2.4/2.6 support RoHS compliant Agency approvals: FCC,IC & CE certified
Description
The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this USB wireless device can achieve over-the-air data throughput of up to 300Mbps downstream and 150Mbps upstream PHY rates using 40MHz bandwidth. The WiFiHU protects the host with WEP/WPA/WPA2 compliant security protocols. The module is power efficient. There are two models available, WiFiHU-a and WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place antennas at desired locations. Features: Designed to meet IEEE802.11 b/g/n™ WLAN standards USB 2.0 hot swappable interface Compatible with USB1.1 and USB2.0 host controllers Small size: 1.0” x 1.1” x 0.25”(H) Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) 300Mbps receive rate and 150Mbps transmit rate using 40MHz bandwidth 150Mbps receive rate and 75Mbps transmit rate using 20MHz bandwidth 1 x 2 MIMO technology for exceptional reception and throughput Wi-Fi security using WEP, WPA and WPA2 2 U.FL TX/RX antenna ports LED driver output for visual monitoring of link and activity Windows 2K, XP, Vista, Win7 support Linux 2.4/2.6 support RoHS compliant Agency approvals: FCC,IC & CE certified

Suppliers

Company
Product
Description
Supplier Links
OEM USB WiFi Modules - WiFiHU-a - Radicom Research, Inc.
San Jose, CA, USA
OEM USB WiFi Modules
WiFiHU-a
OEM USB WiFi Modules WiFiHU-a
The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this USB wireless device can achieve over-the-air data throughput of up to 300Mbps downstream and 150Mbps upstream PHY rates using 40MHz bandwidth. The WiFiHU protects the host with WEP/WPA/WPA2 compliant security protocols. The module is power efficient. There are two models available, WiFiHU-a and WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place antennas at desired locations. Features: Designed to meet IEEE802.11 b/g/n™ WLAN standards USB 2.0 hot swappable interface Compatible with USB1.1 and USB2.0 host controllers Small size: 1.0” x 1.1” x 0.25”(H) Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) 300Mbps receive rate and 150Mbps transmit rate using 40MHz bandwidth 150Mbps receive rate and 75Mbps transmit rate using 20MHz bandwidth 1 x 2 MIMO technology for exceptional reception and throughput Wi-Fi security using WEP, WPA and WPA2 2 U.FL TX/RX antenna ports LED driver output for visual monitoring of link and activity Windows 2K, XP, Vista, Win7 support Linux 2.4/2.6 support RoHS compliant Agency approvals: FCC,IC & CE certified

The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this USB wireless device can achieve over-the-air data throughput of up to 300Mbps downstream and 150Mbps upstream PHY rates using 40MHz bandwidth.

The WiFiHU protects the host with WEP/WPA/WPA2 compliant security protocols. The module is power efficient.

There are two models available, WiFiHU-a and WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place antennas at desired locations.

Features:

  • Designed to meet IEEE802.11 b/g/n™ WLAN standards
  • USB 2.0 hot swappable interface
  • Compatible with USB1.1 and USB2.0 host controllers
  • Small size: 1.0” x 1.1” x 0.25”(H)
  • Operates in 2.4GHz frequency bands
  • Fast receiver Automatic Gain Control (AGC)
  • 300Mbps receive rate and 150Mbps transmit rate using 40MHz bandwidth
  • 150Mbps receive rate and 75Mbps transmit rate using 20MHz bandwidth
  • 1 x 2 MIMO technology for exceptional reception and throughput
  • Wi-Fi security using WEP, WPA and WPA2
  • 2 U.FL TX/RX antenna ports
  • LED driver output for visual monitoring of link and activity
  • Windows 2K, XP, Vista, Win7 support
  • Linux 2.4/2.6 support
  • RoHS compliant
  • Agency approvals:
    • FCC,IC & CE certified
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category RF Modules
Product Number WiFiHU-a
Product Name OEM USB WiFi Modules
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
OEM USB WiFi Modules - WiFiHU-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details