Silicon Labs RF Transmitters - SI4022-A1-FT SI4022-A1-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 794236-SI4022-A1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: ISM Frequency: 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 3.8 V Power - Output: 6dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 24mA Family Name: SI4022 Categories: RF/IF and RFID Data Rate (Maximum): 115.2kbps Alternative Parts (Cross-Reference): CC1050PWRG3; 3-2000553; 3-2000508; CC1050-RTR1; Introduction Date: July 24, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794236-SI4022-A1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: ISM Frequency: 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 3.8 V Power - Output: 6dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 24mA Family Name: SI4022 Categories: RF/IF and RFID Data Rate (Maximum): 115.2kbps Alternative Parts (Cross-Reference): CC1050PWRG3; 3-2000553; 3-2000508; CC1050-RTR1; Introduction Date: July 24, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - SI4022-A1-FT - 794236-SI4022-A1-FT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SI4022-A1-FT
794236-SI4022-A1-FT
RF Transmitters - SI4022-A1-FT 794236-SI4022-A1-FT
Manufacturer: Silicon Labs Win Source Part Number: 794236-SI4022-A1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: ISM Frequency: 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 3.8 V Power - Output: 6dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 24mA Family Name: SI4022 Categories: RF/IF and RFID Data Rate (Maximum): 115.2kbps Alternative Parts (Cross-Reference): CC1050PWRG3; 3-2000553; 3-2000508; CC1050-RTR1; Introduction Date: July 24, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794236-SI4022-A1-FT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: ISM
Frequency: 868MHz, 915MHz
Operating Supply Voltage: 2.2 V ~ 3.8 V
Power - Output: 6dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Current - Transmitting: 24mA
Family Name: SI4022
Categories: RF/IF and RFID
Data Rate (Maximum): 115.2kbps
Alternative Parts (Cross-Reference): CC1050PWRG3; 3-2000553; 3-2000508; CC1050-RTR1;
Introduction Date: July 24, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitters - 336-1623-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
336-1623-5-ND
RF Transmitters 336-1623-5-ND
"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
915MHZ Rf Transmitter
871-SI4022-A1-FT
915MHZ Rf Transmitter 871-SI4022-A1-FT
RF TX IC FSK 868/915MHZ 16TSSOP Product overview: SI4022-A1-FT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4022-A1-FT can be used for catalog matching and distributor lookup.

RF TX IC FSK 868/915MHZ 16TSSOP Product overview: SI4022-A1-FT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4022-A1-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - SI4022-A1-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4022-A1-FT
RF Transmitters SI4022-A1-FT
RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 794236-SI4022-A1-FT 336-1623-5-ND 871-SI4022-A1-FT SI4022-A1-FT
Product Name RF Transmitters - SI4022-A1-FT RF Transmitters 915MHZ Rf Transmitter RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 6 dBm 6 dBm 6 dBm
Operating Frequency 868 to 915 MHz 868 to 915 MHz 868 to 915 MHz
Supply Voltage 2.2 to 3.8 volts 2.2 to 3.8 volts 3.3 volts 2.2 to 3.8 volts
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details