Silicon Labs RF Transmitters SI4022-A0-FT

Description
"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - SI4022-A0-FT-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
SI4022-A0-FT-ND
RF Transmitters SI4022-A0-FT-ND
"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - SI4022-A0-FT - 933458-SI4022-A0-FT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SI4022-A0-FT
933458-SI4022-A0-FT
RF Transmitters - SI4022-A0-FT 933458-SI4022-A0-FT
Manufacturer: Silicon Labs Win Source Part Number: 933458-SI4022-A0-FT Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI4022 Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 933458-SI4022-A0-FT
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI4022
Categories: RF/IF and RFID
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
915MHZ Rf Transmitter
871-SI4022-A0-FT
915MHZ Rf Transmitter 871-SI4022-A0-FT
RF TX IC FSK 868/915MHZ 16TSSOP Product overview: SI4022-A0-FT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4022-A0-FT can be used for catalog matching and distributor lookup.

RF TX IC FSK 868/915MHZ 16TSSOP Product overview: SI4022-A0-FT from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4022-A0-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - SI4022-A0-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4022-A0-FT
RF Transmitters SI4022-A0-FT
RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

RF Transmitter FSK 868MHz, 915MHz 6dBm 115.2kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - SI4022-A0-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
SI4022-A0-FT
RF and Wireless - RF Transmitters SI4022-A0-FT
RF TX IC FSK 868/915MHZ 16TSSOP

RF TX IC FSK 868/915MHZ 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number SI4022-A0-FT-ND 933458-SI4022-A0-FT 871-SI4022-A0-FT SI4022-A0-FT SI4022-A0-FT
Product Name RF Transmitters RF Transmitters - SI4022-A0-FT 915MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications ISM ISM
RF Modulation Frequency Shift Key
Features RoHS; Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Wireless Module - JN5139-xxx-M01 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
OEM USB WiFi Modules - WiFiHU2-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details