Microchip Technology, Inc. RF Transceiver Modules and Modems MICRF620Z TR

Description
General ISM < 1GHz Transceiver Module 433MHz Integrated, Trace Surface Mount
Request a Quote
Description
General ISM < 1GHz Transceiver Module 433MHz Integrated, Trace Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MICRF620Z TR is a compact RF transceiver module designed for operation in the 434 MHz ISM band, measuring 11.5 x 14.1 mm. It supports frequency shift keying (FSK) modulation and is suitable for half-duplex, bidirectional RF links. The module features a fully programmable PLL frequency synthesizer, allowing for output power adjustment across seven levels. It includes a low noise amplifier, a zero intermediate frequency receiver, and integrated low-pass filters for effective channel filtering. Key functionalities include a digital bit synchronizer, a received signal strength indicator (RSSI), and power management features such as RX and TX power control and a power-down function. The MICRF620Z TR is surface mountable and comes in tape and reel packaging, making it suitable for automated assembly processes. Applications for this module include telemetry, remote metering, wireless controllers, and security systems. It operates within a temperature range of -20¬8C to +75¬8C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MICRF620Z TR is a compact RF transceiver module designed for operation in the 434 MHz ISM band, measuring 11.5 x 14.1 mm. It supports frequency shift keying (FSK) modulation and is suitable for half-duplex, bidirectional RF links. The module features a fully programmable PLL frequency synthesizer, allowing for output power adjustment across seven levels. It includes a low noise amplifier, a zero intermediate frequency receiver, and integrated low-pass filters for effective channel filtering. Key functionalities include a digital bit synchronizer, a received signal strength indicator (RSSI), and power management features such as RX and TX power control and a power-down function. The MICRF620Z TR is surface mountable and comes in tape and reel packaging, making it suitable for automated assembly processes. Applications for this module include telemetry, remote metering, wireless controllers, and security systems. It operates within a temperature range of -20¬8C to +75¬8C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 576-1468-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
576-1468-2-ND
RF Transceiver Modules and Modems 576-1468-2-ND
General ISM < 1GHz Transceiver Module 433MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 433MHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - MICRF620Z TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MICRF620Z TR
RF Transceiver Modules and Modems MICRF620Z TR
General ISM < 1GHz Transceiver Module 433MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 433MHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 576-1468-2-ND MICRF620Z TR
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -20.0 to 75.0 C (-4.0 to 167.0 F) -20.0 to 75.0 C (-4.0 to 167.0 F)
Operating Frequency 433 MHz 433 MHz
Sensitivity -111 dBm -111 dBm
Output Power 9 dBm 9 dBm
Unlock Full Specs
to access all available technical data