Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFBR-59SMI2Z

Description
Win Source Part Number: 1194563-AFBR-59SMI2Z Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SMI Package: Bulk Applications: Ethernet Standard Package: 96 Data Rate: 250MBd Wavelength: 650nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Alternative Parts (Cross-Reference): AFBR59SMI2Z; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-3576 Base Product Number: AFBR-59 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1194563-AFBR-59SMI2Z Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SMI Package: Bulk Applications: Ethernet Standard Package: 96 Data Rate: 250MBd Wavelength: 650nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Alternative Parts (Cross-Reference): AFBR59SMI2Z; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-3576 Base Product Number: AFBR-59 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1194563-AFBR-59SMI2Z - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1194563-AFBR-59SMI2Z
Optoelectronics - Fiber Optics - Transceiver Modules 1194563-AFBR-59SMI2Z
Win Source Part Number: 1194563-AFBR-59SMI2Z Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SMI Package: Bulk Applications: Ethernet Standard Package: 96 Data Rate: 250MBd Wavelength: 650nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Alternative Parts (Cross-Reference): AFBR59SMI2Z; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-3576 Base Product Number: AFBR-59 Product Status: Obsolete

Win Source Part Number: 1194563-AFBR-59SMI2Z
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: SMI
Package: Bulk
Applications: Ethernet
Standard Package: 96
Data Rate: 250MBd
Wavelength: 650nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): AFBR59SMI2Z;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: Broadcom Limited
Other Names: 516-3576
Base Product Number: AFBR-59
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1194563-AFBR-59SMI2Z
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4216B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz WiFi FEM with Detector - AFEM-S106 - Broadcom Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation 64QAM
View Details