Manufacturer: Silicon Labs
Win Source Part Number: 726891-SI4012-C1001G
Packaging: Reel
Categories: RF/IF and RFID
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
RF TX IC FSK 27-960MHZ 10TFSOP Product overview: SI4012-C1001GTR from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4012-C1001GTR can be used for catalog matching and distributor lookup.
RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC FSK 27-960MHZ 10TFSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 726891-SI4012-C1001GTR | 336-4153-2-ND | 871-SI4012-C1001GTR | SI4012-C1001GTR | SI4012-C1001GTR |
| Product Name | RF Transmitters - SI4012-C1001GTR | RF Transmitters | 960MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | Home Automation, Remote Sensing, RKE | Home Automation, Remote Sensing, RKE | Home Automation, Remote Sensing, RKE | ||
| RF Modulation | On-Off Keyed; Frequency Shift Key | FSK, OOK | |||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |