Silicon Labs RF Transmitters SI4010-C2-GT

Description
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - 336-1997-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
336-1997-5-ND
RF Transmitters 336-1997-5-ND
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - SI4010-C2-GT - 028446-SI4010-C2-GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SI4010-C2-GT
028446-SI4010-C2-GT
RF Transmitters - SI4010-C2-GT 028446-SI4010-C2-GT
Manufacturer: Silicon Labs Win Source Part Number: 028446-SI4010-C2-GT Packaging: Tube/Rail Features: 8051 MCU Core, Crystal-less Operation Applications: Garage Openers, RKE, Security Alarms Frequency: 27MHz to 960MHz Memory Size: 4kB RAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 100 kBaud Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 19.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 028446-SI4010-C2-GT
Packaging: Tube/Rail
Features: 8051 MCU Core, Crystal-less Operation
Applications: Garage Openers, RKE, Security Alarms
Frequency: 27MHz to 960MHz
Memory Size: 4kB RAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100 kBaud
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 19.8mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transmitters - SI4010-C2-GT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
SI4010-C2-GT
RF and Wireless - RF Transmitters SI4010-C2-GT
RF TX IC FSK 27-960MHZ 10TFSOP

RF TX IC FSK 27-960MHZ 10TFSOP

Supplier's Site
RF Transmitters - SI4010-C2-GT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4010-C2-GT
RF Transmitters SI4010-C2-GT
RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 336-1997-5-ND 028446-SI4010-C2-GT SI4010-C2-GT SI4010-C2-GT
Product Name RF Transmitters RF Transmitters - SI4010-C2-GT RF and Wireless - RF Transmitters RF Transmitters
Device Type Transmitter
Applications Garage Openers, RKE, Security Alarms Garage Openers, RKE, Security Alarms
RF Modulation On-Off Keyed; Frequency Shift Key
Features Antenna Connector RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 14 GHz Limiter / Low Noise Amplifier - QPM6000 - Qorvo
Specs
Features RoHS
Operating Frequency 8000 to 14000 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details