RF Transceiver, CDMA, Modem 800MHz, 1.9GHz CDMA2000 RS-232 (DB15) 153.6kbps
RF Transceiver, CDMA, Modem 800MHz, 1.9GHz CDMA2000 RS-232 (DB15) 153.6kbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 881-1157-ND | MTCBA-C1X-N16-NAM |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Applications | Mobile / Wireless Systems | |
| Operating Frequency | 800 to 1900 MHz | 800 to 1900 MHz |
| Interface Type | Serial Interface |