Silicon Labs Interface - Interface - Telecom - SI3230-E-FTR SI3230-E-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064436-SI3230-E-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: DTMF Generation and Decoding, FSK Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064436-SI3230-E-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: DTMF Generation and Decoding, FSK Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3230-E-FTR - 064436-SI3230-E-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3230-E-FTR
064436-SI3230-E-FTR
Interface - Interface - Telecom - SI3230-E-FTR 064436-SI3230-E-FTR
Manufacturer: Silicon Labs Win Source Part Number: 064436-SI3230-E-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: DTMF Generation and Decoding, FSK Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064436-SI3230-E-FTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: DTMF Generation and Decoding, FSK Generation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064436-SI3230-E-FTR
Product Name Interface - Interface - Telecom - SI3230-E-FTR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details