Silicon Labs Interface - Interface - Telecom - SI32260-C-FM2R SI32260-C-FM2R

Description
Manufacturer: Silicon Labs Win Source Part Number: 126471-SI32260-C-FM2 R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: Si32260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 60-QFN (8x8) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 3.47 V Alternative Parts (Cross-Reference): SI32260-C-FM2; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 126471-SI32260-C-FM2 R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: Si32260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 60-QFN (8x8) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 3.47 V Alternative Parts (Cross-Reference): SI32260-C-FM2; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI32260-C-FM2R - 126471-SI32260-C-FM2R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32260-C-FM2R
126471-SI32260-C-FM2R
Interface - Interface - Telecom - SI32260-C-FM2R 126471-SI32260-C-FM2R
Manufacturer: Silicon Labs Win Source Part Number: 126471-SI32260-C-FM2 R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: Si32260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 60-QFN (8x8) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 3.47 V Alternative Parts (Cross-Reference): SI32260-C-FM2; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 126471-SI32260-C-FM2R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: Si32260
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 60-QFN (8x8)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 3.47 V
Alternative Parts (Cross-Reference): SI32260-C-FM2;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 126471-SI32260-C-FM2R
Product Name Interface - Interface - Telecom - SI32260-C-FM2R
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details