Silicon Labs Interface - Interface - Telecom - SI3210M-GT SI3210M-GT

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095798-SI3210M-GT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095798-SI3210M-GT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210M-GT - 1095798-SI3210M-GT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210M-GT
1095798-SI3210M-GT
Interface - Interface - Telecom - SI3210M-GT 1095798-SI3210M-GT
Manufacturer: Silicon Labs Win Source Part Number: 1095798-SI3210M-GT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095798-SI3210M-GT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1095798-SI3210M-GT
Product Name Interface - Interface - Telecom - SI3210M-GT
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - CODECs - ADAV4422BSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details