Silicon Labs Interface - Interface - Telecom - SI3210M-FTR SI3210M-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064424-SI3210M-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210M-FT; Introduction Date: July 28, 1998 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064424-SI3210M-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210M-FT; Introduction Date: July 28, 1998 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210M-FTR - 064424-SI3210M-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210M-FTR
064424-SI3210M-FTR
Interface - Interface - Telecom - SI3210M-FTR 064424-SI3210M-FTR
Manufacturer: Silicon Labs Win Source Part Number: 064424-SI3210M-FTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210M-FT; Introduction Date: July 28, 1998 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064424-SI3210M-FTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Family Name: Si3210
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 88mA
Alternative Parts (Cross-Reference): MT91610AQ; MT91610AQR; SI3210M-FT;
Introduction Date: July 28, 1998
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064424-SI3210M-FTR
Product Name Interface - Interface - Telecom - SI3210M-FTR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,118 - 765520-74HCT4067PW,118 - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BIRHD - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8 suppliers