Silicon Labs Interface - Interface - Telecom - SI3210-KT SI3210-KT

Description
Manufacturer: Silicon Labs Win Source Part Number: 064422-SI3210-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064422-SI3210-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210-KT - 064422-SI3210-KT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210-KT
064422-SI3210-KT
Interface - Interface - Telecom - SI3210-KT 064422-SI3210-KT
Manufacturer: Silicon Labs Win Source Part Number: 064422-SI3210-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 88mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064422-SI3210-KT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 88mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064422-SI3210-KT
Product Name Interface - Interface - Telecom - SI3210-KT
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface - CODECs - TLV320AIC11CPFB - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers