Silicon Labs Interface - Interface - Telecom - SI3208-B-FM SI3208-B-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 794221-SI3208-B-FM Series: ProSLIC Packaging: Tray Package: 40-VFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI3208 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): PEB3265HV1.5/TR; PEB 3265; PEB3264H-V14; PEB3265HV1.5XT; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 794221-SI3208-B-FM Series: ProSLIC Packaging: Tray Package: 40-VFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI3208 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): PEB3265HV1.5/TR; PEB 3265; PEB3264H-V14; PEB3265HV1.5XT; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3208-B-FM - 794221-SI3208-B-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3208-B-FM
794221-SI3208-B-FM
Interface - Interface - Telecom - SI3208-B-FM 794221-SI3208-B-FM
Manufacturer: Silicon Labs Win Source Part Number: 794221-SI3208-B-FM Series: ProSLIC Packaging: Tray Package: 40-VFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Part Status: Obsolete(EOL) Family Name: SI3208 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): PEB3265HV1.5/TR; PEB 3265; PEB3264H-V14; PEB3265HV1.5XT; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794221-SI3208-B-FM
Series: ProSLIC
Packaging: Tray
Package: 40-VFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Part Status: Obsolete(EOL)
Family Name: SI3208
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): PEB3265HV1.5/TR; PEB 3265; PEB3264H-V14; PEB3265HV1.5XT;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 794221-SI3208-B-FM
Product Name Interface - Interface - Telecom - SI3208-B-FM
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC125PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers