Silicon Labs Interface - Interface - Telecom - SI3201-GS SI3201-GS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1248903-SI3201-GS Series: ProSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 800mW Operating Supply Voltage: 3.13 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, Serial, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, Ring Trip Detection Family Name: Si3201 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MT8930CP1; MT91610AQ; MT91610AQR; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1248903-SI3201-GS Series: ProSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 800mW Operating Supply Voltage: 3.13 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, Serial, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, Ring Trip Detection Family Name: Si3201 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MT8930CP1; MT91610AQ; MT91610AQR; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3201-GS - 1248903-SI3201-GS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3201-GS
1248903-SI3201-GS
Interface - Interface - Telecom - SI3201-GS 1248903-SI3201-GS
Manufacturer: Silicon Labs Win Source Part Number: 1248903-SI3201-GS Series: ProSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 800mW Operating Supply Voltage: 3.13 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, Serial, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, Ring Trip Detection Family Name: Si3201 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MT8930CP1; MT91610AQ; MT91610AQR; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1248903-SI3201-GS
Series: ProSLIC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Power (Watts): 800mW
Operating Supply Voltage: 3.13 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, Serial, SPI
Part Status: Obsolete(EOL)
Includes: BORSCHT Functions, Ring Trip Detection
Family Name: Si3201
Categories: Integrated Circuits (ICs)
Operating Supply Current: 88mA
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MT8930CP1; MT91610AQ; MT91610AQR;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1248903-SI3201-GS
Product Name Interface - Interface - Telecom - SI3201-GS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - TCM29C13DWR - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Telecom - SI3215M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers