Silicon Labs Interface - Interface - Modems - ICs and Modules - SI3015-KS SI3015-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064409-SI3015-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Baud Rates: 2.4k Family Name: SI3015 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SI3015-KSR; Introduction Date: October 29, 1999 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064409-SI3015-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Baud Rates: 2.4k Family Name: SI3015 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SI3015-KSR; Introduction Date: October 29, 1999 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI3015-KS - 064409-SI3015-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI3015-KS
064409-SI3015-KS
Interface - Interface - Modems - ICs and Modules - SI3015-KS 064409-SI3015-KS
Manufacturer: Silicon Labs Win Source Part Number: 064409-SI3015-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Baud Rates: 2.4k Family Name: SI3015 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SI3015-KSR; Introduction Date: October 29, 1999 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064409-SI3015-KS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.90
Baud Rates: 2.4k
Family Name: SI3015
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): SI3015-KSR;
Introduction Date: October 29, 1999
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064409-SI3015-KS
Product Name Interface - Interface - Modems - ICs and Modules - SI3015-KS
Supply Voltage Other; 3.3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details