Silicon Labs SOIC Interface Transceiver IC SI3010-KS

Description
Consumer Circuit, PDSO16, SOIC-16 Product overview: SI3010-KS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer Circuit, PDSO16, SOIC-16 Product overview: SI3010-KS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 702-SI3010-KS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
702-SI3010-KS
SOIC Interface Transceiver IC 702-SI3010-KS
Consumer Circuit, PDSO16, SOIC-16 Product overview: SI3010-KS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-KS can be used for catalog matching and distributor lookup.

Consumer Circuit, PDSO16, SOIC-16 Product overview: SI3010-KS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - SI3010-KS - 894442-SI3010-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3010-KS
894442-SI3010-KS
Interface - Interface - Telecom - SI3010-KS 894442-SI3010-KS
Manufacturer: Silicon Labs Win Source Part Number: 894442-SI3010-KS Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Direct Access Arrangement (DAA) 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI3010 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 894442-SI3010-KS
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Direct Access Arrangement (DAA) 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3010
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - SI3010-KS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
SI3010-KS
Telecom SI3010-KS
Telecom IC Direct Access Arrangement (DAA) 16-SOIC

Telecom IC Direct Access Arrangement (DAA) 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3010-KS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3010-KS
Integrated Circuits (ICs) - Interface - Telecom SI3010-KS
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3010-KS 894442-SI3010-KS SI3010-KS SI3010-KS
Product Name SOIC Interface Transceiver IC Interface - Interface - Telecom - SI3010-KS Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Package Type SOIC SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260841-SI32287-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface - Interface - Specialized - AD7869JQ - 909814-AD7869JQ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details