Manufacturer: Silicon Labs
Win Source Part Number: 1095764-SI2400-FS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Family Name: Si2400
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Alternative Parts (Cross-Reference): SI2400-KSR; Si2400-KS; SI2400-FSR; SI2400-BSR;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1095764-SI2400-FS |
| Product Name | Interface - Interface - Modems - ICs and Modules - SI2400-FS |
| Supply Voltage | Other; 3 V ~ 5.25 V |