Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1147-A10-GMR SI1147-A10-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 933395-SI1147-A10-GM R Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN Package: Reel - TR Package: 10-WFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI1147 Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-2624-6, 336-2624-2, 336-2624-1
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933395-SI1147-A10-GM R Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN Package: Reel - TR Package: 10-WFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI1147 Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-2624-6, 336-2624-2, 336-2624-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1147-A10-GMR - 933395-SI1147-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1147-A10-GMR
933395-SI1147-A10-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1147-A10-GMR 933395-SI1147-A10-GMR
Manufacturer: Silicon Labs Win Source Part Number: 933395-SI1147-A10-GM R Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN Package: Reel - TR Package: 10-WFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI1147 Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-2624-6, 336-2624-2, 336-2624-1

Manufacturer: Silicon Labs
Win Source Part Number: 933395-SI1147-A10-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN
Package: Reel - TR
Package: 10-WFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI1147
Categories: Sensors
Case / Package: 10-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-2624-6, 336-2624-2, 336-2624-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 933395-SI1147-A10-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1147-A10-GMR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Specs
Sensor Type Magnetic
Input Voltage 2.4 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line sensors, For spectrophotometry - S11155-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details