Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-M01-GMR SI1141-M01-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 933389-SI1141-M01-GM R Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor IR 850nm I²C 10-SMD Module, No Lead Package: 10-SMD Module, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: SI1141 Categories: Sensors Case / Package: 10-QFN (4.9x2.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: -SI1141-M01, 336-3260-6, 336-3260-1, 336-3260-2
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933389-SI1141-M01-GM R Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor IR 850nm I²C 10-SMD Module, No Lead Package: 10-SMD Module, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: SI1141 Categories: Sensors Case / Package: 10-QFN (4.9x2.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: -SI1141-M01, 336-3260-6, 336-3260-1, 336-3260-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-M01-GMR - 933389-SI1141-M01-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-M01-GMR
933389-SI1141-M01-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-M01-GMR 933389-SI1141-M01-GMR
Manufacturer: Silicon Labs Win Source Part Number: 933389-SI1141-M01-GM R Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor IR 850nm I²C 10-SMD Module, No Lead Package: 10-SMD Module, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: SI1141 Categories: Sensors Case / Package: 10-QFN (4.9x2.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: -SI1141-M01, 336-3260-6, 336-3260-1, 336-3260-2

Manufacturer: Silicon Labs
Win Source Part Number: 933389-SI1141-M01-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor IR 850nm I²C 10-SMD Module, No Lead
Package: 10-SMD Module, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI1141
Categories: Sensors
Case / Package: 10-QFN (4.9x2.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: -SI1141-M01, 336-3260-6, 336-3260-1, 336-3260-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 933389-SI1141-M01-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-M01-GMR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Image sensor modules - C16091-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details