Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 TLE4976LHALA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796974-TLE4976LHALA1 Series: TLE Packaging: Tape in Box Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: 3-SIP, SSO-3-02 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3 V ~ 18 V Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 11mT Trip, 5mT Release Family Name: TLE4976L Categories: Sensors, Transducers Manufacturer Package: P-SSO-3-2 Maximum Supply Current: 17mA ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796974-TLE4976LHALA1 Series: TLE Packaging: Tape in Box Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: 3-SIP, SSO-3-02 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3 V ~ 18 V Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 11mT Trip, 5mT Release Family Name: TLE4976L Categories: Sensors, Transducers Manufacturer Package: P-SSO-3-2 Maximum Supply Current: 17mA ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 - 796974-TLE4976LHALA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1
796974-TLE4976LHALA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 796974-TLE4976LHALA1
Manufacturer: Infineon Technologies Win Source Part Number: 796974-TLE4976LHALA1 Series: TLE Packaging: Tape in Box Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: 3-SIP, SSO-3-02 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3 V ~ 18 V Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 11mT Trip, 5mT Release Family Name: TLE4976L Categories: Sensors, Transducers Manufacturer Package: P-SSO-3-2 Maximum Supply Current: 17mA ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796974-TLE4976LHALA1
Series: TLE
Packaging: Tape in Box
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Temperature Compensated
Package: 3-SIP, SSO-3-02
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 18 V
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 11mT Trip, 5mT Release
Family Name: TLE4976L
Categories: Sensors, Transducers
Manufacturer Package: P-SSO-3-2
Maximum Supply Current: 17mA
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4976LHALA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4976LHALA1
MAGNETIC SWITCH UNIPOLAR SSO-3-2

MAGNETIC SWITCH UNIPOLAR SSO-3-2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 796974-TLE4976LHALA1 TLE4976LHALA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347263-A1315LUA-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers