Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A11-GM SI1141-A11-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 894354-SI1141-A11-GM Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient - I²C 10-WFQFN Package: 10-WFQFN Package: Strip Mounting: Surface Mount Family Name: SI1141 Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894354-SI1141-A11-GM Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient - I²C 10-WFQFN Package: 10-WFQFN Package: Strip Mounting: Surface Mount Family Name: SI1141 Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A11-GM - 894354-SI1141-A11-GM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A11-GM
894354-SI1141-A11-GM
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A11-GM 894354-SI1141-A11-GM
Manufacturer: Silicon Labs Win Source Part Number: 894354-SI1141-A11-GM Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient - I²C 10-WFQFN Package: 10-WFQFN Package: Strip Mounting: Surface Mount Family Name: SI1141 Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 894354-SI1141-A11-GM
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient - I²C 10-WFQFN
Package: 10-WFQFN
Package: Strip
Mounting: Surface Mount
Family Name: SI1141
Categories: Sensors
Case / Package: 10-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 894354-SI1141-A11-GM
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A11-GM
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST - 1141587-ADS1018IDGST - Win Source Electronics
Specs
Applications Consumer
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1171EEWLT-P - 007666-A1171EEWLT-P - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-DFN/MLP (1.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers