Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A10-GMR SI1141-A10-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 107964-SI1141-A10-GM R Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-QFN (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 107964-SI1141-A10-GM R Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-QFN (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A10-GMR - 107964-SI1141-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A10-GMR
107964-SI1141-A10-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A10-GMR 107964-SI1141-A10-GMR
Manufacturer: Silicon Labs Win Source Part Number: 107964-SI1141-A10-GM R Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-QFN (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 107964-SI1141-A10-GMR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-QFN (2x2)
Supply Voltage - Operating: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 107964-SI1141-A10-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1141-A10-GMR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LUA-T - 1134423-A1213LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details