Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134423-A1213LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 20mT Trip, -20mT Release
Categories: Sensors, Transducers
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.8V ~ 24V
MAGNETIC SWITCH LATCH 3SIP
MAGNETIC SWITCH LATCH 3SIP
HALL EFFECT SWITCH, 200G, 20 mA, 3-SIP; Hall Effect Type:Latching; Operate Point Typ:200G; Release Point Typ:-200G; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1134423-A1213LUA-T | A1213LUA-T | A1213LUA-T | 31K6629 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LUA-T | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, 200G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |