Silicon Labs RF/IF and RFID - RF Transceiver ICs SI1082-A-GM

Description
Win Source Part Number: 1235793-SI1082-A-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Memory Size: 16kB Flash, 768B RAM Power - Output: 20dBm Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 18mA ~ 29mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2603 Base Product Number: SI1082
Request a Quote Datasheet
Description
Win Source Part Number: 1235793-SI1082-A-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Memory Size: 16kB Flash, 768B RAM Power - Output: 20dBm Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 18mA ~ 29mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2603 Base Product Number: SI1082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235793-SI1082-A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235793-SI1082-A-GM
RF/IF and RFID - RF Transceiver ICs 1235793-SI1082-A-GM
Win Source Part Number: 1235793-SI1082-A-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 142MHz ~ 1.05GHz Memory Size: 16kB Flash, 768B RAM Power - Output: 20dBm Sensitivity: -126dBm Data Rate (Max): 1Mbps Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM < 1GHz Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 18mA ~ 29mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2603 Base Product Number: SI1082

Win Source Part Number: 1235793-SI1082-A-GM
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Memory Size: 16kB Flash, 768B RAM
Power - Output: 20dBm
Sensitivity: -126dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.7mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 18mA ~ 29mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2603
Base Product Number: SI1082

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235793-SI1082-A-GM
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 142 to 1050 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details