The SI1021-A-GMR is an ultra-low power RF transceiver integrated circuit designed for operation in the 240,Äì960 MHz frequency range. It features a built-in 8051-compatible microcontroller core, which enhances its processing capabilities. The device supports various modulation schemes including FSK, GFSK, and OOK, with a maximum output power of +20 dBm, making it suitable for a range of wireless applications. This transceiver includes a 12-bit, 16-channel analog-to-digital converter (ADC) capable of sampling rates up to 75 ksps in 12-bit mode. It also incorporates a dedicated packet processing engine that accelerates wireless protocol operations, along with hardware AES encryption, DMA, and CRC functionalities. The device is optimized for low power consumption, with a sleep current as low as 110 nA and a quick wake-up time of 2 µs. Additional features include an integrated temperature sensor, programmable current reference, and support for multiple serial communication interfaces such as SMBus, SPI, and UART. The SI1021-A-GMR is packaged in a compact 85-pin LGA format, making it suitable for space-constrained applications. This combination of features makes the SI1021-A-GMR a versatile choice for engineers looking to implement low-power wireless communication solutions.
Win Source Part Number: 1235800-SI1021-A-GMR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 240MHz ~ 960MHz
Protocol: EZRadioPro
Memory Size: 64kB Flash, 8.5kB RAM
Power - Output: 20dBm (Max)
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 53
Current - Transmitting: 85mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 85-VFLGA Exposed Pad
Supplier Device Package: 85-LGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SI1021
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1235800-SI1021-A-GMR |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 240 to 960 MHz |