802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Win Source Part Number: 1235676-MGM13P12F512
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: Mighty Gecko
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0, Thread, Zigbee®
Data Rate: 2Mbps
Memory Size: 512kB Flash, 64kB RAM
Antenna Type: Antenna Not Included, U.FL
Power - Output: 19dBm
Sensitivity: -102.1dBm
Current - Receiving: 11mA
Utilized IC / Part: EFR32MG13
RF Family/Standard: 802.15.4, Bluetooth
Modulation: DSSS, GFSK, O-QPSK
Serial Interfaces: GPIO, I²C, I²S, SPI, UART
Current - Transmitting: 8.5mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 31-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4281
Base Product Number: MGM13P12
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE BT U.FL SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-4281-ND | 1235676-MGM13P12F512GE-V2 | MGM13P12F512GE-V2 | MGM13P12F512GE-V2 |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | -102 dBm |