Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4354 CYW4354

Description
2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 4.1 combo Infineon’s AIROC™ CYW4354 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 4.1. In IEEE 802.11ac mode, the WLAN operation supports rates of MCS0-MCS9 (up to 256 QAM) in 20 MHz, 40 MHz, and 80 MHz channels for data rates up to 867 Mbps. Wi-Fi features Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz) 2x2 MIMO 20/40/80 MHz channels, up to 867MHz PHY data rate Internal PA and LNA with support for external LNAs PCIe Gen1 (3.0 compliant), SDIO v3.0 host interface Bluetooth features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 4.1 UART, USB 2.0 host interface General features WPA2 Coexistence 2-wire ECI 3-wire ECI Package 192-ball WLBGA package (4.87mm x 7.67mm, 0.4mm pitch) 395-bump WLCSP (4.87mm x 7.67mm 0.2mm pitch) Operating temperature -30C to 85C Getting started CYW4354 Datasheet Download ModusToolbox™ Join the Wireless Community Applications Security Camera and Video Doorbell Semiconductor solutions for home entertainment applications
Request a Quote Datasheet
Description
2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 4.1 combo Infineon’s AIROC™ CYW4354 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 4.1. In IEEE 802.11ac mode, the WLAN operation supports rates of MCS0-MCS9 (up to 256 QAM) in 20 MHz, 40 MHz, and 80 MHz channels for data rates up to 867 Mbps. Wi-Fi features Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz) 2x2 MIMO 20/40/80 MHz channels, up to 867MHz PHY data rate Internal PA and LNA with support for external LNAs PCIe Gen1 (3.0 compliant), SDIO v3.0 host interface Bluetooth features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 4.1 UART, USB 2.0 host interface General features WPA2 Coexistence 2-wire ECI 3-wire ECI Package 192-ball WLBGA package (4.87mm x 7.67mm, 0.4mm pitch) 395-bump WLCSP (4.87mm x 7.67mm 0.2mm pitch) Operating temperature -30C to 85C Getting started CYW4354 Datasheet Download ModusToolbox™ Join the Wireless Community Applications Security Camera and Video Doorbell Semiconductor solutions for home entertainment applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4354 - CYW4354 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4354
CYW4354
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4354 CYW4354
2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 4.1 combo Infineon’s AIROC™ CYW4354 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 4.1. In IEEE 802.11ac mode, the WLAN operation supports rates of MCS0-MCS9 (up to 256 QAM) in 20 MHz, 40 MHz, and 80 MHz channels for data rates up to 867 Mbps. Wi-Fi features Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz) 2x2 MIMO 20/40/80 MHz channels, up to 867MHz PHY data rate Internal PA and LNA with support for external LNAs PCIe Gen1 (3.0 compliant), SDIO v3.0 host interface Bluetooth features Class 1 (100 m) and Class 2 (10 m) operation Bluetooth® 4.1 UART, USB 2.0 host interface General features WPA2 Coexistence 2-wire ECI 3-wire ECI Package 192-ball WLBGA package (4.87mm x 7.67mm, 0.4mm pitch) 395-bump WLCSP (4.87mm x 7.67mm 0.2mm pitch) Operating temperature -30C to 85C Getting started CYW4354 Datasheet Download ModusToolbox™ Join the Wireless Community Applications Security Camera and Video Doorbell Semiconductor solutions for home entertainment applications

2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 4.1 combo

Infineon’s AIROC™ CYW4354 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 4.1. In IEEE 802.11ac mode, the WLAN operation supports rates of MCS0-MCS9 (up to 256 QAM) in 20 MHz, 40 MHz, and 80 MHz channels for data rates up to 867 Mbps.


Wi-Fi features


  • Wi-Fi 5 (802.11ac), Dual-band (2.4/5 GHz)
  • 2x2 MIMO
  • 20/40/80 MHz channels, up to 867MHz PHY data rate
  • Internal PA and LNA with support for external LNAs
  • PCIe Gen1 (3.0 compliant), SDIO v3.0 host interface

Bluetooth features


  • Class 1 (100 m) and Class 2 (10 m) operation
  • Bluetooth® 4.1
  • UART, USB 2.0 host interface

General features


  • WPA2

Coexistence


  • 2-wire ECI
  • 3-wire ECI

Package


  • 192-ball WLBGA package (4.87mm x 7.67mm, 0.4mm pitch)
  • 395-bump WLCSP (4.87mm x 7.67mm 0.2mm pitch)

Operating temperature


  • -30C to 85C

Getting started


  1. CYW4354 Datasheet
  2. Download ModusToolbox™
  3. Join the Wireless Community

Applications

  • Security Camera and Video Doorbell
  • Semiconductor solutions for home entertainment applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW4354
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4354
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20730A2KFBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Transceiver ICs - 448-CYW43438KUBGTDKR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
2 suppliers
RF and Wireless - RF Switches - BGS18MA12E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - BGA524N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details