Silicon Labs RF and Wireless - RF Transceiver ICs EFR32BG24A020F1024IM40-B

Description
Win Source Part Number: 1368827-EFR32BG24A02 0F1024IM40-B Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Blue Gecko Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Base Product Number: EFR32BG24A020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.8V Memory Size: 1MB Flash, 128kB RAM RF Family/Standard: Bluetooth Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK Power - Output: 19.5dBm Sensitivity: -105.7dBm Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART Current - Receiving: 4.4mA ~ 8.6mA Current - Transmitting: 5mA ~ 160mA Data Rate (Max): 2Mbps GPIO: 26
Request a Quote
Description
Win Source Part Number: 1368827-EFR32BG24A02 0F1024IM40-B Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Blue Gecko Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Base Product Number: EFR32BG24A020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.8V Memory Size: 1MB Flash, 128kB RAM RF Family/Standard: Bluetooth Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK Power - Output: 19.5dBm Sensitivity: -105.7dBm Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART Current - Receiving: 4.4mA ~ 8.6mA Current - Transmitting: 5mA ~ 160mA Data Rate (Max): 2Mbps GPIO: 26
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFR32BG24A020F1024IM40-B is a low power wireless System-on-Chip (SoC) designed for Bluetooth Low Energy and Bluetooth mesh applications. It features a 32-bit ARM Cortex-M33 core operating at up to 78 MHz, with 1024 kB of flash memory and 128 kB of RAM, making it suitable for demanding applications while allowing for future scalability. This transceiver operates in the 2.4 GHz frequency range and supports various modulation formats, including GFSK and OQPSK. It offers a maximum transmit power of 19.5 dBm and has a sensitivity of -105.7 dBm at 125 kbps GFSK, ensuring robust wireless communication. The device is designed for energy efficiency, with low active and sleep currents, making it ideal for battery-powered applications. The EFR32BG24A020F1024IM40-B includes a Secure Vault for enhanced security, featuring hardware cryptographic acceleration and a true random number generator. It supports a wide range of peripherals, including ADCs, DACs, and multiple serial interfaces, providing flexibility for various application needs. The device is packaged in a compact QFN40 form factor, suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The EFR32BG24A020F1024IM40-B is a low power wireless System-on-Chip (SoC) designed for Bluetooth Low Energy and Bluetooth mesh applications. It features a 32-bit ARM Cortex-M33 core operating at up to 78 MHz, with 1024 kB of flash memory and 128 kB of RAM, making it suitable for demanding applications while allowing for future scalability. This transceiver operates in the 2.4 GHz frequency range and supports various modulation formats, including GFSK and OQPSK. It offers a maximum transmit power of 19.5 dBm and has a sensitivity of -105.7 dBm at 125 kbps GFSK, ensuring robust wireless communication. The device is designed for energy efficiency, with low active and sleep currents, making it ideal for battery-powered applications. The EFR32BG24A020F1024IM40-B includes a Secure Vault for enhanced security, featuring hardware cryptographic acceleration and a true random number generator. It supports a wide range of peripherals, including ADCs, DACs, and multiple serial interfaces, providing flexibility for various application needs. The device is packaged in a compact QFN40 form factor, suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1368827-EFR32BG24A020F1024IM40-B - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1368827-EFR32BG24A020F1024IM40-B
RF and Wireless - RF Transceiver ICs 1368827-EFR32BG24A020F1024IM40-B
Win Source Part Number: 1368827-EFR32BG24A02 0F1024IM40-B Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Blue Gecko Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Base Product Number: EFR32BG24A020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.8V Memory Size: 1MB Flash, 128kB RAM RF Family/Standard: Bluetooth Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK Power - Output: 19.5dBm Sensitivity: -105.7dBm Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART Current - Receiving: 4.4mA ~ 8.6mA Current - Transmitting: 5mA ~ 160mA Data Rate (Max): 2Mbps GPIO: 26

Win Source Part Number: 1368827-EFR32BG24A020F1024IM40-B
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: TxRx + MCU
MSL Level: 2 (1 Year)
Mfr: Silicon Labs
Series: Blue Gecko
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Base Product Number: EFR32BG24A020
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: Vendor Undefined
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.8V
Memory Size: 1MB Flash, 128kB RAM
RF Family/Standard: Bluetooth
Modulation: 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK
Power - Output: 19.5dBm
Sensitivity: -105.7dBm
Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART
Current - Receiving: 4.4mA ~ 8.6mA
Current - Transmitting: 5mA ~ 160mA
Data Rate (Max): 2Mbps
GPIO: 26

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EFR32BG24A020F1024IM40-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EFR32BG24A020F1024IM40-B
RF and Wireless - RF Transceiver ICs EFR32BG24A020F1024IM40-B
BG24, 2.4 GHZ, 1024KB FLASH, 128

BG24, 2.4 GHZ, 1024KB FLASH, 128

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1368827-EFR32BG24A020F1024IM40-B EFR32BG24A020F1024IM40-B
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 40-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -106 dBm -106 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details