Rochester Electronics 8-bit 8BIT 62KB Embedded Microcontroller MCU ADUC836BCP

Description
IC MCU 8BIT 62KB FLASH 56LFCSP Product overview: ADUC836BCP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 62KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 62KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC836BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 62KB FLASH 56LFCSP Product overview: ADUC836BCP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 62KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 62KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC836BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 62KB Embedded Microcontroller MCU
685-ADUC836BCP
8-bit 8BIT 62KB Embedded Microcontroller MCU 685-ADUC836BCP
IC MCU 8BIT 62KB FLASH 56LFCSP Product overview: ADUC836BCP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 62KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 62KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC836BCP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 62KB FLASH 56LFCSP Product overview: ADUC836BCP from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 62KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 62KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC836BCP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUC836BCP
860527-ADUC836BCP
Embedded - Embedded - Microcontrollers - ADUC836BCP 860527-ADUC836BCP
Manufacturer: Analog Devices Inc. Win Source Part Number: 860527-ADUC836BCP Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C Features: 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 12.58MHz Package: Bag Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: POR, PSM, PWM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 7x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860527-ADUC836BCP
Series: MicroConverter® ADuC8xx
Operating Temperature Range: -40°C ~ 85°C
Features: 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8)
Core Processor: 8052
Speed: 12.58MHz
Package: Bag
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: POR, PSM, PWM, Temp Sensor, WDT
Number of I/O: 34
Program Memory Size: 62KB (62K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 7x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.25V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ADUC836BCP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC836BCP
Embedded - Microcontrollers ADUC836BCP
IC MCU 8BIT 62KB FLASH 56LFCSP

IC MCU 8BIT 62KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ADUC836BCP 860527-ADUC836BCP ADUC836BCP
Product Name 8-bit 8BIT 62KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ADUC836BCP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP Other; 56-LFCSP-VQ (8x8)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 12.58 MHz
RAM 62 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details