ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 128KB FLASH 32QFN
ARM® Cortex®-M3 Jade Gecko Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 128KB FLASH 32QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32JG1B100F128GM32-B0R-ND | EFM32JG1B100F128GM32-B0R | EFM32JG1B100F128GM32-B0R | EFM32JG1B100F128GM32-B0R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 24x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |