Silicon Labs Interface Transceiver IC CPT007B-A02-GMR

Description
IC CTLR CAP TOUCH 7CH GPIO 20QFN Product overview: CPT007B-A02-GMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR CAP TOUCH 7CH GPIO 20QFN Product overview: CPT007B-A02-GMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-CPT007B-A02-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-CPT007B-A02-GMR
Interface Transceiver IC 752-CPT007B-A02-GMR
IC CTLR CAP TOUCH 7CH GPIO 20QFN Product overview: CPT007B-A02-GMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GMR can be used for catalog matching and distributor lookup.

IC CTLR CAP TOUCH 7CH GPIO 20QFN Product overview: CPT007B-A02-GMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CPT007B-A02-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1346970-CPT007B-A02-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1346970-CPT007B-A02-GMR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1346970-CPT007B-A02-GMR
Win Source Part Number: 1346970-CPT007B-A02- GMR Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel Standard Package: 1,500 Number of Inputs: Up to 7 Interface: Open Drain, Push-Pull Current - Supply: 3.1mA Proximity Detection: Yes LED Driver Channels: Up to 7 Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: CPT007 Product Status: Not For New Designs

Win Source Part Number: 1346970-CPT007B-A02-GMR
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel
Standard Package: 1,500
Number of Inputs: Up to 7
Interface: Open Drain, Push-Pull
Current - Supply: 3.1mA
Proximity Detection: Yes
LED Driver Channels: Up to 7
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: CPT007
Product Status: Not For New Designs

Buy Now Datasheet
Sensor, Capacitive Touch - CPT007B-A02-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CPT007B-A02-GMR
Sensor, Capacitive Touch CPT007B-A02-GMR
Capacitive Touch Buttons 20-QFN (3x3)

Capacitive Touch Buttons 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - CPT007B-A02-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CPT007B-A02-GMR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CPT007B-A02-GMR
IC CTLR CAP TOUCH 7CH GPIO 20QFN

IC CTLR CAP TOUCH 7CH GPIO 20QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-CPT007B-A02-GMR 1346970-CPT007B-A02-GMR CPT007B-A02-GMR CPT007B-A02-GMR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.8V ~ 3.6V Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V 3.6V; Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details