LCD Drivers 64 Segment LCD driver, I2C i/f, 32Pin QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CP2403-GMR-ND | CP2403-GMR | CP2403-GMR |
| Product Name | Display Drivers | LCD Drivers | Display Drivers |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | |
| Supply Voltage | Other; 1.8V ~ 3.6V | 3.6V; Other; 1.8V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |